Thomas & Betts Corporation Standard Wall Plate SP14-BK

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Standard Wall Plate
SP14-BK
Standard Wall Plate SP14-BK
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP14-BK
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Jumbo Size Glossy Finish - 21JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - SP38 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Plastic
View Details