Thomas & Betts Corporation Standard Wall Plate SP138

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION C
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP138 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP138
Standard Wall Plate SP138
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION C

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP138
Product Name Standard Wall Plate
Type Blank Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
QuickPort Wallplates - 42080-4GS - Leviton Manufacturing
Specs
Opening / Devices Four
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details