Thomas & Betts Corporation Standard Wall Plate SP1226

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DECORATOR, (1) TELEPHONE OUTLET CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICAT
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DECORATOR, (1) TELEPHONE OUTLET CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP1226 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP1226
Standard Wall Plate SP1226
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DECORATOR, (1) TELEPHONE OUTLET CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICAT

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DECORATOR, (1) TELEPHONE OUTLET CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICAT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP1226
Product Name Standard Wall Plate
Type Phone Jack Wall Plate; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP148-GRY - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Material Plastic
View Details
Legrand - Pass & Seymour
Specs
Material Polycarbonate
View Details