Thomas & Betts Corporation Standard Wall Plate SP112

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) TELEPHONE OUTLET, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPL
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) TELEPHONE OUTLET, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP112 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP112
Standard Wall Plate SP112
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) TELEPHONE OUTLET, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPL

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) TELEPHONE OUTLET, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP112
Product Name Standard Wall Plate
Type Phone Jack Wall Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3024 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP38 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Plastic
View Details
Legrand - Pass & Seymour
Specs
Material Polycarbonate
View Details