Thomas & Betts Corporation Standard Wall Plate SANK54

Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SANK54 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SANK54
Standard Wall Plate SANK54
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK

0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SANK54
Product Name Standard Wall Plate
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Light Switch Covers - 190093 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Galfan Steel, Polyamide
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details