Thomas & Betts Corporation Standard Wall Plate SANK51

Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SANK51 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SANK51
Standard Wall Plate SANK51
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK

0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SANK51
Product Name Standard Wall Plate
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 14SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - 44073 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details
Standard Wall Plate - SP5-W - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Plastic
View Details