Thomas & Betts Corporation Standard Wall Plate RWP266DB

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; DARK BRONZE COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; DARK BRONZE COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Standard Wall Plate
RWP266DB
Standard Wall Plate RWP266DB
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; DARK BRONZE COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; DARK BRONZE COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number RWP266DB
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3011U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Receptacle Wallplates - 80703-COI - Leviton Manufacturing
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Thermoplastic Nylon
View Details
Standard Wall Plate - SBO8 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover
Material Brass
View Details