Thomas & Betts Corporation Standard Wall Plate RWP264LA

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Standard Wall Plate
RWP264LA
Standard Wall Plate RWP264LA
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number RWP264LA
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Medium Size Glossy Finish - 21MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Thomas & Betts Corporation
Specs
Type Blank Wall Plate
Material Plastic
View Details
Standard Wall Plate - SL4 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
2 suppliers