Thomas & Betts Corporation Sectional Wall Plate PJSE7-LA

Description
THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet
Description
THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSE7-LA - Thomas & Betts Corporation
Memphis, TN, USA
Sectional Wall Plate
PJSE7-LA
Sectional Wall Plate PJSE7-LA
THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number PJSE7-LA
Product Name Sectional Wall Plate
Material Thermoset
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3024 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SBO1 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Brass
View Details