Thomas & Betts Corporation Sectional Wall Plate PJSE26-W

Description
GFCI SURGE TYPE; THERMOSET MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet
Description
GFCI SURGE TYPE; THERMOSET MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSE26-W - Thomas & Betts Corporation
Memphis, TN, USA
Sectional Wall Plate
PJSE26-W
Sectional Wall Plate PJSE26-W
GFCI SURGE TYPE; THERMOSET MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

GFCI SURGE TYPE; THERMOSET MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number PJSE26-W
Product Name Sectional Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Weatherproof in-use Cover - 3161A - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details
Standard Wall Plate - 20973 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details