Thomas & Betts Corporation Sectional Wall Plate PJSE14-WCC10

Description
THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) BLANK CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE STRAP MOUNT; APPROVAL UL, CSA
Datasheet
Description
THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) BLANK CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE STRAP MOUNT; APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSE14-WCC10 - Thomas & Betts Corporation
Memphis, TN, USA
Sectional Wall Plate
PJSE14-WCC10
Sectional Wall Plate PJSE14-WCC10
THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) BLANK CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE STRAP MOUNT; APPROVAL UL, CSA

THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) BLANK CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE STRAP MOUNT; APPROVAL UL, CSA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number PJSE14-WCC10
Product Name Sectional Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3013U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Standard Wall Plate - AWP1G2-GR6 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Plastic
View Details