Thomas & Betts Corporation Sectional Wall Plate PJSC7-LA

Description
THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; CENTER SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet
Description
THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; CENTER SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSC7-LA - Thomas & Betts Corporation
Memphis, TN, USA
Sectional Wall Plate
PJSC7-LA
Sectional Wall Plate PJSC7-LA
THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; CENTER SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; CENTER SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number PJSC7-LA
Product Name Sectional Wall Plate
Material Thermoset
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 12MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP17 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Plastic
View Details
Standard Wall Plate - SBO8 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type  Duplex Outlet Cover
Material Brass
View Details
2 suppliers