Thomas & Betts Corporation Standard Wall Plate K2

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (2) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (2) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - K2 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
K2
Standard Wall Plate K2
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (2) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (2) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number K2
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Jumbo Size Glossy Finish - 21JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - 21535 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details
Standard Wall Plate - 3862-I - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Plastic
View Details