ABB Measurement & Analytics Fully Integrated Multi-channel fibre-optic FT-NIR analyzer in Ex enclosure FTPA2000- HP260X

Description
The HP260X series Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final product blending optimization, as well as wider ranging applications including Crude Distillation Units, Heavy Oil Upgrading Units, Hydrocracking Units and Base Oil Units. Based on FT-IR (Fourier-transform infrared) technology, the HP260 analyzers offer superior reliability, rapidity, and flexibility. The HP260 analyzers provide exceptionally high stability,sensitivit y and photometric accuracy. This results in robust calibration models with excellent transferability & maintainability, reducing development and ownerships costs as well as yielding outstanding analytical repeatability. Key Features: Fully-integrated multi-channel fibre-optic FT-NIR analyzer in a one-box Ex certified enclosure including user interface, data controller and I/O interface Complete with industrial PC and touch-screen flat display Up to 8 separate analysis channels with dedicated cells and detectors for each channel (cells, probes, fibres and detectors may be different for each channel allowing maximum application flexibility and multi-tasking) TE-cooled detectors (option) for maximum sensitivity and fastest response Easier to install and commission Small footprint with reduced space requirement, wall-mount or floor-standing rack (option) No need for additional PLC controllers or interfaces Intuitive, easy-to-use interface and application set-up Flexible, rapid analysis with zero deadtime between channels
Request a Quote
Description
The HP260X series Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final product blending optimization, as well as wider ranging applications including Crude Distillation Units, Heavy Oil Upgrading Units, Hydrocracking Units and Base Oil Units. Based on FT-IR (Fourier-transform infrared) technology, the HP260 analyzers offer superior reliability, rapidity, and flexibility. The HP260 analyzers provide exceptionally high stability,sensitivit y and photometric accuracy. This results in robust calibration models with excellent transferability & maintainability, reducing development and ownerships costs as well as yielding outstanding analytical repeatability. Key Features: Fully-integrated multi-channel fibre-optic FT-NIR analyzer in a one-box Ex certified enclosure including user interface, data controller and I/O interface Complete with industrial PC and touch-screen flat display Up to 8 separate analysis channels with dedicated cells and detectors for each channel (cells, probes, fibres and detectors may be different for each channel allowing maximum application flexibility and multi-tasking) TE-cooled detectors (option) for maximum sensitivity and fastest response Easier to install and commission Small footprint with reduced space requirement, wall-mount or floor-standing rack (option) No need for additional PLC controllers or interfaces Intuitive, easy-to-use interface and application set-up Flexible, rapid analysis with zero deadtime between channels
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fully Integrated Multi-channel fibre-optic FT-NIR analyzer in Ex enclosure - FTPA2000- HP260X - ABB Measurement & Analytics
Zurich, Switzerland
Fully Integrated Multi-channel fibre-optic FT-NIR analyzer in Ex enclosure
FTPA2000- HP260X
Fully Integrated Multi-channel fibre-optic FT-NIR analyzer in Ex enclosure FTPA2000- HP260X
The HP260X series Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final product blending optimization, as well as wider ranging applications including Crude Distillation Units, Heavy Oil Upgrading Units, Hydrocracking Units and Base Oil Units. Based on FT-IR (Fourier-transform infrared) technology, the HP260 analyzers offer superior reliability, rapidity, and flexibility. The HP260 analyzers provide exceptionally high stability,sensitivit y and photometric accuracy. This results in robust calibration models with excellent transferability & maintainability, reducing development and ownerships costs as well as yielding outstanding analytical repeatability. Key Features: Fully-integrated multi-channel fibre-optic FT-NIR analyzer in a one-box Ex certified enclosure including user interface, data controller and I/O interface Complete with industrial PC and touch-screen flat display Up to 8 separate analysis channels with dedicated cells and detectors for each channel (cells, probes, fibres and detectors may be different for each channel allowing maximum application flexibility and multi-tasking) TE-cooled detectors (option) for maximum sensitivity and fastest response Easier to install and commission Small footprint with reduced space requirement, wall-mount or floor-standing rack (option) No need for additional PLC controllers or interfaces Intuitive, easy-to-use interface and application set-up Flexible, rapid analysis with zero deadtime between channels

The HP260X series Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final product blending optimization, as well as wider ranging applications including Crude Distillation Units, Heavy Oil Upgrading Units, Hydrocracking Units and Base Oil Units.

Based on FT-IR (Fourier-transform infrared) technology, the HP260 analyzers offer superior reliability, rapidity, and flexibility. The HP260 analyzers provide exceptionally high stability,sensitivity and photometric accuracy. This results in robust calibration models with excellent transferability & maintainability, reducing development and ownerships costs as well as yielding outstanding analytical repeatability.

Key Features:

  • Fully-integrated multi-channel fibre-optic FT-NIR analyzer in a one-box Ex certified enclosure including user interface, data controller and I/O interface
  • Complete with industrial PC and touch-screen flat display
  • Up to 8 separate analysis channels with dedicated cells and detectors for each channel (cells, probes, fibres and detectors may be different for each channel allowing maximum application flexibility and multi-tasking)
  • TE-cooled detectors (option) for maximum sensitivity and fastest response
  • Easier to install and commission
  • Small footprint with reduced space requirement, wall-mount or floor-standing rack (option)
  • No need for additional PLC controllers or interfaces
  • Intuitive, easy-to-use interface and application set-up
  • Flexible, rapid analysis with zero deadtime between channels
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Infrared Spectrometers
Product Number FTPA2000- HP260X
Product Name Fully Integrated Multi-channel fibre-optic FT-NIR analyzer in Ex enclosure
Features Cooled Detector; Hazardous Environment
Unlock Full Specs
to access all available technical data

Similar Products

Polyol Analyzer - MB3600-CH70 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Detector Type Other
Sample Type Liquids
View Details
FT-NIRanalyzer for Real-time Monitoring, TALYS ASP400 Series -  - ABB Measurement & Analytics
Specs
IR Range Near
Sample Type Liquids
Display Video
View Details
Laboratory Spectrometer - MB-Rx - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Optical System Michelson Interferometer
Detector Type Other; (Stirling Cooled)
Sample Type Liquids
View Details
Process Spectrometer - FTPA2000-260 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details