Thomas & Betts Corporation Standard Wall Plate AWP2G-TM4

Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet
Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWP2G-TM4 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
AWP2G-TM4
Standard Wall Plate AWP2G-TM4
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number AWP2G-TM4
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Screwless Decorator Openings, Metal Subplate, Three Gang - SW263W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Polycarbonate
View Details
Stainless Steel Wall Plate, One 3.5mm Female/Female Coupler - WP35-1 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details