Thomas & Betts Corporation Standard Wall Plate AWP2G-GR4

Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; GRAPHITE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet
Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; GRAPHITE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWP2G-GR4 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
AWP2G-GR4
Standard Wall Plate AWP2G-GR4
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; GRAPHITE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; GRAPHITE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number AWP2G-GR4
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3041 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Receptacle Wallplates - 4970 - Leviton Manufacturing
Leviton Manufacturing
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Die-Cast Zinc
View Details
Standard Wall Plate - SP78 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover
Material Plastic
View Details