Thomas & Betts Corporation Incandescent Lampholder 8052CC10

Description
FIXTURE TYPE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; BRACKET MOUNTING; PORCELAIN BODY MATERIAL; ONE PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR; LEGRAND[R] BRAND
Datasheet
Description
FIXTURE TYPE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; BRACKET MOUNTING; PORCELAIN BODY MATERIAL; ONE PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR; LEGRAND[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8052CC10 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
8052CC10
Incandescent Lampholder 8052CC10
FIXTURE TYPE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; BRACKET MOUNTING; PORCELAIN BODY MATERIAL; ONE PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR; LEGRAND[R] BRAND

FIXTURE TYPE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; BRACKET MOUNTING; PORCELAIN BODY MATERIAL; ONE PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR; LEGRAND[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 8052CC10
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 296795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2212621 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details