Thomas & Betts Corporation Incandescent Lampholder 8002-M

Description
ELECTROLIER, INTERIOR TYPE; 5.5 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 199
Datasheet
Description
ELECTROLIER, INTERIOR TYPE; 5.5 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 199
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8002-M - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
8002-M
Incandescent Lampholder 8002-M
ELECTROLIER, INTERIOR TYPE; 5.5 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 199

ELECTROLIER, INTERIOR TYPE; 5.5 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 199

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 8002-M
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 2836740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder Extender/Adapter - 8681 - Thomas & Betts Corporation
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details