Thomas & Betts Corporation Incandescent Lampholder 7080-M

Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 6098PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W
Datasheet
Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 6098PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7080-M - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
7080-M
Incandescent Lampholder 7080-M
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 6098PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W

ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 6098PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 7080-M
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 2935936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Lampholder with Pull Chain, Medium Base White - 6514 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 288 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 125 volts
Maximum Wattage 250 watts
View Details