Thomas & Betts Corporation Incandescent Lampholder 61

Description
OUTLET BOX TYPE; 4.5 INCH DIA SIZE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W LAMP WATTAGE; 2 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BROWN BODY COLOR; NUMBER OF POLES 2; APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
OUTLET BOX TYPE; 4.5 INCH DIA SIZE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W LAMP WATTAGE; 2 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BROWN BODY COLOR; NUMBER OF POLES 2; APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 61 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
61
Incandescent Lampholder 61
OUTLET BOX TYPE; 4.5 INCH DIA SIZE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W LAMP WATTAGE; 2 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BROWN BODY COLOR; NUMBER OF POLES 2; APPLICABLE STANDARD NEMA WD1/WD6

OUTLET BOX TYPE; 4.5 INCH DIA SIZE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W LAMP WATTAGE; 2 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BROWN BODY COLOR; NUMBER OF POLES 2; APPLICABLE STANDARD NEMA WD1/WD6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 61
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 206033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Outdoor Lampholder Assembly - WPLKIT3 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
View Details