Thomas & Betts Corporation Incandescent Lampholder 6098-PG

Description
2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet
Description
2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 6098-PG - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
6098-PG
Incandescent Lampholder 6098-PG
2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE

2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 6098-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 206032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - CJS28 - Appleton Electric
Specs
Maximum Wattage 28 watts
View Details