Thomas & Betts Corporation Incandescent Lampholder 4015-D4F

Description
UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; 660 W LAMP WATTAGE; MULTI LAMPHOLDER CLUSTER OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; 660 W LAMP WATTAGE; MULTI LAMPHOLDER CLUSTER OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 4015-D4F - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
4015-D4F
Incandescent Lampholder 4015-D4F
UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; 660 W LAMP WATTAGE; MULTI LAMPHOLDER CLUSTER OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6

UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; 660 W LAMP WATTAGE; MULTI LAMPHOLDER CLUSTER OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 4015-D4F
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1712041 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 6683305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Lampholder with Pull Chain, Medium Base White - 6514 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details