Thomas & Betts Corporation Standard Wall Plate 384

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 384 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
384
Standard Wall Plate 384
0.07 INCH THK THERMOSET PLASTIC MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST

0.07 INCH THK THERMOSET PLASTIC MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number 384
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3044 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Standard Wall Plate - SP182-LA - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Plastic
View Details