Thomas & Betts Corporation Incandescent Lampholder 272

Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (2) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (2) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 272 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
272
Incandescent Lampholder 272
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (2) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (2) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 272
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 2935986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
Outdoor Lampholder Assembly - WPLKIT1 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
View Details