Thomas & Betts Corporation Standard Wall Plate 26TE24-LA

Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SC
Datasheet
Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 26TE24-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
26TE24-LA
Standard Wall Plate 26TE24-LA
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SC

IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SC

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number 26TE24-LA
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details
Standard Wall Plate - SH13 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Blank Wall Plate
Material Steel
View Details
2 suppliers