Thomas & Betts Corporation Standard Wall Plate 26TE24-I

Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU
Datasheet
Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 26TE24-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
26TE24-I
Standard Wall Plate 26TE24-I
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU

IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number 26TE24-I
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - 22151 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details
Standard Wall Plate - SP262-BK - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Decorator
Material Plastic
View Details