Thomas & Betts Corporation Fluorescent Lampholder 2537

Description
1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE; WHITE BODY COLOR
Datasheet
Description
1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 2537 - Thomas & Betts Corporation
Memphis, TN, USA
Fluorescent Lampholder
2537
Fluorescent Lampholder 2537
1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE; WHITE BODY COLOR

1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 2537
Product Name Fluorescent Lampholder
Lamp Base Holder Type Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212621 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details