Thomas & Betts Corporation Fluorescent Lampholder 13057-UN

Description
1.375 INCH W X 2 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SLIDE ON WITH CAPTIVE NUT MOUNTING; FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; (4) QUICK WIRE TERMINAL TYPE; MEDIUM BI-PIN LAMP BASE; WHITE BODY COLOR
Datasheet
Description
1.375 INCH W X 2 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SLIDE ON WITH CAPTIVE NUT MOUNTING; FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; (4) QUICK WIRE TERMINAL TYPE; MEDIUM BI-PIN LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 13057-UN - Thomas & Betts Corporation
Memphis, TN, USA
Fluorescent Lampholder
13057-UN
Fluorescent Lampholder 13057-UN
1.375 INCH W X 2 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SLIDE ON WITH CAPTIVE NUT MOUNTING; FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; (4) QUICK WIRE TERMINAL TYPE; MEDIUM BI-PIN LAMP BASE; WHITE BODY COLOR

1.375 INCH W X 2 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SLIDE ON WITH CAPTIVE NUT MOUNTING; FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; (4) QUICK WIRE TERMINAL TYPE; MEDIUM BI-PIN LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 13057-UN
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 205982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 464 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type Recessed Contact
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details