Thomas & Betts Corporation Fluorescent Lampholder 13053-UN

Description
LOW PROFILE TYPE; 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE; UL, CSA APPROVAL; 660 VOLT VOLTAGE RATING; SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING; STANDARD LINEAR FLUORESCENT LAMP TYPE; 660 WATT LAMP WATTAGE; (4) QUICK WIRE TERMINAL TYPE;
Datasheet
Description
LOW PROFILE TYPE; 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE; UL, CSA APPROVAL; 660 VOLT VOLTAGE RATING; SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING; STANDARD LINEAR FLUORESCENT LAMP TYPE; 660 WATT LAMP WATTAGE; (4) QUICK WIRE TERMINAL TYPE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 13053-UN - Thomas & Betts Corporation
Memphis, TN, USA
Fluorescent Lampholder
13053-UN
Fluorescent Lampholder 13053-UN
LOW PROFILE TYPE; 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE; UL, CSA APPROVAL; 660 VOLT VOLTAGE RATING; SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING; STANDARD LINEAR FLUORESCENT LAMP TYPE; 660 WATT LAMP WATTAGE; (4) QUICK WIRE TERMINAL TYPE;

LOW PROFILE TYPE; 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE; UL, CSA APPROVAL; 660 VOLT VOLTAGE RATING; SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING; STANDARD LINEAR FLUORESCENT LAMP TYPE; 660 WATT LAMP WATTAGE; (4) QUICK WIRE TERMINAL TYPE;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 13053-UN
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 206033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Fluorescent Lampholder - CJS28 - Appleton Electric
Specs
Maximum Wattage 28 watts
View Details