Thomas & Betts Corporation Incandescent Lampholder 10085

Description
UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10085 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
10085
Incandescent Lampholder 10085
UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR

UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 10085
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 8678 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MOGUL
Maximum Voltage 600 volts
Maximum Wattage 1500 watts
View Details