This course offers professional development hours (PDHs). You will see the PDHs on your course completion certificate, which also serves as documentation of your attendance. PDH requirements vary, therefore, it is up to you to determine whether or not this particular course qualifies under your State or board requirements.
Course overview: This Concrete Pavement Preservation Series presents current guidelines and recommendations for the design, construction, and selection of cost-effective concrete pavement preservation strategies. It concentrates primarily on strategies and methods that are applicable at the project level, and not at the network level, where pavement management activities function and address such issues as prioritizing and budgeting.
To streamline registration and enable you to take some or all of these courses when it best suits your schedule, we have created this new series option that automatically registers you for all 10 modules. They are as follows:
• Module 1: Preventive Maintenance and Pavement Preservation Concepts (TC3MN002-15-T1)
• Module 2: Concrete Pavement Evaluation (TC3MN003-15-T1)
• Module 3: Slab Stabilization and Slab Jacking (TC3MN004-15-T1)
• Module 4: Partial-Depth Repairs (TC3MN005-15-T1)
• Module 5: Full-Depth Repairs (TC3MN006-15-T1)
• Module 6: Retrofitted Edge Drains (TC3MN007-15-T1)
• Module 7: Load Transfer Restoration (TC3MN008-15-T1
• Module 8: Diamond Grinding and Grooving (TC3MN009-15-T1)
• Module 9: Joint Resealing and Crack Sealing (TC3MN010-15-T1)
• Module 10: Concrete Overlays (TC3MN026-15-T1)
• Module 11: Strategy Selection (TC3MN011-15-T1)
Training level: This training is recommended for the Transportation Curriculum Coordination Council levels I, II, III, and IV.
Target audience: This training is designed for design engineers, quality control personnel, contractors, suppliers, technicians, and trades people. While the course is aimed at those who have some familiarity with concrete pavements and pavement preservation, it is also of value to those that are new to the field.
Learning outcomes: Upon completion of the course, participants will be able to:
• Define pavement preservation;
• List the major components of a pavement evaluation and the types of information gained from each;
• Identify the purpose and suitable application of various concrete pavement preservation treatments;
• Describe recommended materials and construction/install
• List factors to consider in the selection of concrete pavement preservation treatments.
| AASHTO Publications | |
|---|---|
| Product Category | Technical Courses and Programs |
| Product Number | TC3MN001-15-T1 |
| Product Name | PCC Pavement Preservation Series (12 PDHs) |