A-J Manufacturing Co., Inc. Air Foil Perforated Supply Diffuser SSPLT-AF

Description
The lay-in 51% Perforated Supply Diffuser manufactured in type 304 Stainless Steel is designed with surface mount frame for installation.. Adjustable air foil blades with 1, 2, 3, or 4 way discharge pattern for both heating and cooling applications. Stainless Steel transitions are available in square, rectangular and round neck collars and can be supplied with optional dampers adjusted by unlatching and lowering the perforated face for access to the damper operator. Plenum style based on neck size to order size.
Datasheet
Description
The lay-in 51% Perforated Supply Diffuser manufactured in type 304 Stainless Steel is designed with surface mount frame for installation.. Adjustable air foil blades with 1, 2, 3, or 4 way discharge pattern for both heating and cooling applications. Stainless Steel transitions are available in square, rectangular and round neck collars and can be supplied with optional dampers adjusted by unlatching and lowering the perforated face for access to the damper operator. Plenum style based on neck size to order size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Foil Perforated Supply Diffuser - SSPLT-AF - A-J Manufacturing Co., Inc.
Kansas City, MO, United States
Air Foil Perforated Supply Diffuser
SSPLT-AF
Air Foil Perforated Supply Diffuser SSPLT-AF
The lay-in 51% Perforated Supply Diffuser manufactured in type 304 Stainless Steel is designed with surface mount frame for installation.. Adjustable air foil blades with 1, 2, 3, or 4 way discharge pattern for both heating and cooling applications. Stainless Steel transitions are available in square, rectangular and round neck collars and can be supplied with optional dampers adjusted by unlatching and lowering the perforated face for access to the damper operator. Plenum style based on neck size to order size.

The lay-in 51% Perforated Supply Diffuser manufactured in type 304 Stainless Steel is designed with surface mount frame for installation..

Adjustable air foil blades with 1, 2, 3, or 4 way discharge pattern for both heating and cooling applications.

Stainless Steel transitions are available in square, rectangular and round neck collars and can be supplied with optional dampers adjusted by unlatching and lowering the perforated face for access to the damper operator.

Plenum style based on neck size to order size.

Supplier's Site Datasheet

Technical Specifications

  A-J Manufacturing Co., Inc.
Product Category Air Diffusers and Grilles
Product Number SSPLT-AF
Product Name Air Foil Perforated Supply Diffuser
Throw Pattern One Way (optional feature); Two Way (optional feature); Three Way (optional feature); Four Way (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1854690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
3/4
Specs
Material Stainless Steel
Grille Diameter / Width 0.7500 inch (19.05 mm)
View Details
Floor Grilles - MH-FG1220 - M&M Manufacturing Co.
M&M Manufacturing Co.
Specs
Throw Pattern One Way
Grille Diameter / Width 12 inch (305 mm)
Grille Height 20 inch (508 mm)
View Details
Stainless Steel Perforated Supply Grille - SSPERF-S - A-J Manufacturing Co., Inc.
Specs
Throw Pattern Four Way
Material Stainless Steel
Grille Diameter / Width 24 inch (610 mm)
View Details