A-J Manufacturing Co., Inc. Medium Capacity Laminar Flow HEPA Diffuser SSLFHFD-MC

Description
The SSLFHFD MC Series Medium Capacity Laminar Flow HEPA Filter Diffuser utilizes the well-proven and time-tested concept of vertical air mass ‘laminar flow’ technology. The SSLFHFD Series produces a non-aspirating, low velocity, uniformly distributed downward moving ‘piston’ of conditioned air. The filters are designed to accommodate a Gel Seal HEPA or ULPA filter, which can be easily removed and replaced from the face of the unit. These high quality filters incorporate a separatorless 2′ (51) deep media, integral test port and an anodized aluminum gel seal frame. They may be used individually, or as in the case of hospital operating rooms, several units may be linked together to sufficiently cover the area and produce one large combined laminar mass. Installed in an operating room above the operating table, the clean conditioned air flows over and blankets the operating table, helping to protect and effectively isolate the patient from contaminated air. The only significant amount of room air entrainment occurs at the outer boundary of the laminar flow mass, outside the confines of the operating table. The patient is therefore bathed in ‘clean air’ and effectively isolated from secondary room air and any airborne contaminants. The advantages of Laminar Flow technology provide similar benefits in other ‘clean room’ applications such as research laboratories, animal laboratories, food processing plants, pharmaceutical laboratories and protective environment rooms. The ability of the SSLFHFD to maintain a sterile environment directly below is enhanced by the use of low level exhaust grilles located around the room periphery which remove the contaminated air before it can react with the boundary layer of the laminar flow mass.
Datasheet
Description
The SSLFHFD MC Series Medium Capacity Laminar Flow HEPA Filter Diffuser utilizes the well-proven and time-tested concept of vertical air mass ‘laminar flow’ technology. The SSLFHFD Series produces a non-aspirating, low velocity, uniformly distributed downward moving ‘piston’ of conditioned air. The filters are designed to accommodate a Gel Seal HEPA or ULPA filter, which can be easily removed and replaced from the face of the unit. These high quality filters incorporate a separatorless 2′ (51) deep media, integral test port and an anodized aluminum gel seal frame. They may be used individually, or as in the case of hospital operating rooms, several units may be linked together to sufficiently cover the area and produce one large combined laminar mass. Installed in an operating room above the operating table, the clean conditioned air flows over and blankets the operating table, helping to protect and effectively isolate the patient from contaminated air. The only significant amount of room air entrainment occurs at the outer boundary of the laminar flow mass, outside the confines of the operating table. The patient is therefore bathed in ‘clean air’ and effectively isolated from secondary room air and any airborne contaminants. The advantages of Laminar Flow technology provide similar benefits in other ‘clean room’ applications such as research laboratories, animal laboratories, food processing plants, pharmaceutical laboratories and protective environment rooms. The ability of the SSLFHFD to maintain a sterile environment directly below is enhanced by the use of low level exhaust grilles located around the room periphery which remove the contaminated air before it can react with the boundary layer of the laminar flow mass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Capacity Laminar Flow HEPA Diffuser - SSLFHFD-MC - A-J Manufacturing Co., Inc.
Kansas City, MO, United States
Medium Capacity Laminar Flow HEPA Diffuser
SSLFHFD-MC
Medium Capacity Laminar Flow HEPA Diffuser SSLFHFD-MC
The SSLFHFD MC Series Medium Capacity Laminar Flow HEPA Filter Diffuser utilizes the well-proven and time-tested concept of vertical air mass ‘laminar flow’ technology. The SSLFHFD Series produces a non-aspirating, low velocity, uniformly distributed downward moving ‘piston’ of conditioned air. The filters are designed to accommodate a Gel Seal HEPA or ULPA filter, which can be easily removed and replaced from the face of the unit. These high quality filters incorporate a separatorless 2′ (51) deep media, integral test port and an anodized aluminum gel seal frame. They may be used individually, or as in the case of hospital operating rooms, several units may be linked together to sufficiently cover the area and produce one large combined laminar mass. Installed in an operating room above the operating table, the clean conditioned air flows over and blankets the operating table, helping to protect and effectively isolate the patient from contaminated air. The only significant amount of room air entrainment occurs at the outer boundary of the laminar flow mass, outside the confines of the operating table. The patient is therefore bathed in ‘clean air’ and effectively isolated from secondary room air and any airborne contaminants. The advantages of Laminar Flow technology provide similar benefits in other ‘clean room’ applications such as research laboratories, animal laboratories, food processing plants, pharmaceutical laboratories and protective environment rooms. The ability of the SSLFHFD to maintain a sterile environment directly below is enhanced by the use of low level exhaust grilles located around the room periphery which remove the contaminated air before it can react with the boundary layer of the laminar flow mass.

The SSLFHFD MC Series Medium Capacity Laminar Flow HEPA Filter Diffuser utilizes the well-proven and time-tested concept of vertical air mass ‘laminar flow’ technology. The SSLFHFD Series produces a non-aspirating, low velocity, uniformly distributed downward moving ‘piston’ of conditioned air. The filters are designed to accommodate a Gel Seal HEPA or ULPA filter, which can be easily removed and replaced from the face of the unit. These high quality filters incorporate a separatorless 2″ (51) deep media, integral test port and an anodized aluminum gel seal frame.

They may be used individually, or as in the case of hospital operating rooms, several units may be linked together to sufficiently cover the area and produce one large combined laminar mass. Installed in an operating room above the operating table, the clean conditioned air flows over and blankets the operating table, helping to protect and effectively isolate the patient from contaminated air. The only significant amount of room air entrainment occurs at the outer boundary of the laminar flow mass, outside the confines of the operating table. The patient is therefore bathed in ‘clean air’ and effectively isolated from secondary room air and any airborne contaminants.

The advantages of Laminar Flow technology provide similar benefits in other ‘clean room’ applications such as research laboratories, animal laboratories, food processing plants, pharmaceutical laboratories and protective environment rooms.

The ability of the SSLFHFD to maintain a sterile environment directly below is enhanced by the use of low level exhaust grilles located around the room periphery which remove the contaminated air before it can react with the boundary layer of the laminar flow mass.

Supplier's Site Datasheet

Technical Specifications

  A-J Manufacturing Co., Inc.
Product Category Air Diffusers and Grilles
Product Number SSLFHFD-MC
Product Name Medium Capacity Laminar Flow HEPA Diffuser
Throw Pattern One Way
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Material Stainless Steel
Grille Diameter / Width 0.5000 inch (12.7 mm)
View Details
 - 1854684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
Single Deflection Long Throw Supply Grille with Airfoil Blades - 150-LTA - A-J Manufacturing Co., Inc.
Specs
Throw Pattern One Way; Two Way
Material Stainless Steel
View Details
Floor Grilles - MH-FG1420 - M&M Manufacturing Co.
M&M Manufacturing Co.
Specs
Throw Pattern One Way
Grille Diameter / Width 14 inch (356 mm)
Grille Height 20 inch (508 mm)
View Details