TT Semiconductor, Inc. Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Low-Current: 3.7mA typ.(5V) Blackmer VCA & True-RMS Detector Four On-Board Opamps On board PTAT Reference | |
| Lowest Noise: 34 nV/ √Hz @ 0 dB gain Widest Bandwidth: 7 MHz @ 40 dB gain Gain from -6 to > +60 dB Low Current: 6 mA Industry-Standard Pinout... |