Fully Differential Input/Output High Slew Rate Amplifier 8-SOIC 0 to 70
THS4141 160MHz, Fully Differential Input/Output High Slew Rate Amplifier
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1107035-THS4141CD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 160MHz
Amplifier Type: Differential
Slew Rate: 450 V/μs
Current - Input Bias: 5.1μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 13.2mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 205MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
SP Amp DIFF AMP Single 16.5V/33V 8-Pin - Amplifiers & Comparators - Differential Amplifiers
SP Amp DIFF AMP Single 16.5V/33V 8-Pin - Amplifiers & Comparators - Differential Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
Differential Amplifiers Full Diff I/O Hi Sl
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Texas Instruments | Rochester Electronics | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
Product Number | THS4141CD | THS4141CD | THS4141CD | THS4141CD | 1107035-THS4141CD | THS4141CD | THS4141CD | 6612527 | THS4141CD | 296-34218-5-ND |
Product Name | THS4141 Fully Differential Input/Output High Slew Rate Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4141CD | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | ||
Standards and Certifications | RoHS | |||||||||
Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
Standards | RoHS | RoHS | ||||||||
Life Cycle Stage | Active | Active | Active | Active | Active | |||||
Source Current (IS) | 13.2 milliamps | 13.2 milliamps | 13.2 milliamps | 13.2 milliamps | 13.2 milliamps |