Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
Manufacturer: Broadcom Limited
Win Source Part Number: 1135374-ACPL-C790-00
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 200kHz
Supply Current: 13mA
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Current - Output / Channel: 11mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ACPL-C79*
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 5.5V
Optically Isolated Amplifiers Precision Iso-Amp
IC OPAMP ISOLATION 1 CIRC 8SO
The range of isolation amplifier optocouplers from Avago Technologies is ideal for industrial environments where the optocoupler is used to insulate high voltages and isolate any unwanted signals. Sigma-delta modulator technology allows the current and voltage sensor families to provide precise measurements of phase current and bus voltage in motor drives, power inverters and voltage signals in general isolation circuits. These isolation amplifiers offer high CMR (common mode rejection) performance and built-in safety insulation. They are a suitable alternative to the Hall Effect isolation amplifiers, for current and voltage sensing in power converters.
Various types available including:. precision isolation amplifiers. miniature isolation amplifiers. precision optically isolated voltage sensors. isolated linear sensing ICs. isolation amplifiers with short circuit and overload detection. automotive isolation amplifiers
Power Supply Type = Single
Typical Single Supply Voltage = 3 - 5.5 V
Number of Channels per Chip = 1
Maximum Voltage Gain = 8.44V/V
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5.85 x 6.807 x 3.18mm
Height = 3.18mm
Width = 6.807mm
The range of isolation amplifier optocouplers from Avago Technologies is ideal for industrial environments where the optocoupler is used to insulate high voltages and isolate any unwanted signals. Sigma-delta modulator technology allows the current and voltage sensor families to provide precise measurements of phase current and bus voltage in motor drives, power inverters and voltage signals in general isolation circuits. These isolation amplifiers offer high CMR (common mode rejection) performance and built-in safety insulation. They are a suitable alternative to the Hall Effect isolation amplifiers, for current and voltage sensing in power converters.
Various types available including:. precision isolation amplifiers. miniature isolation amplifiers. precision optically isolated voltage sensors. isolated linear sensing ICs. isolation amplifiers with short circuit and overload detection. automotive isolation amplifiers
Power Supply Type = Single
Typical Single Supply Voltage = 3 - 5.5 V
Number of Channels per Chip = 1
Maximum Voltage Gain = 8.44V/V
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5.85 x 6.807 x 3.18mm
Height = 3.18mm
Width = 6.807mm
Delivery on production packaging - Tube. This product is non-returnable.
The range of isolation amplifier optocouplers from Avago Technologies is ideal for industrial environments where the optocoupler is used to insulate high voltages and isolate any unwanted signals. Sigma-delta modulator technology allows the current and voltage sensor families to provide precise measurements of phase current and bus voltage in motor drives, power inverters and voltage signals in general isolation circuits. These isolation amplifiers offer high CMR (common mode rejection) performance and built-in safety insulation. They are a suitable alternative to the Hall Effect isolation amplifiers, for current and voltage sensing in power converters.
Various types available including:. precision isolation amplifiers. miniature isolation amplifiers. precision optically isolated voltage sensors. isolated linear sensing ICs. isolation amplifiers with short circuit and overload detection. automotive isolation amplifiers
Power Supply Type = Single
Typical Single Supply Voltage = 3 - 5.5 V
Number of Channels per Chip = 1
Maximum Voltage Gain = 8.44V/V
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5.85 x 6.807 x 3.18mm
Height = 3.18mm
Width = 6.807mm
DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 516-2158-5-ND | ACPL-C790-000E | ACPL-C790-000E | 1135374-ACPL-C790-000E | ACPL-C790-000E | ACPL-C790-000E | 7344931 |
Product Name | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C790-000E | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
Source Current (IS) | 13 milliamps | 13 milliamps | 13 milliamps | 13 milliamps | |||
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
Package Type | SOIC; 8-SOIC (0.268", 6.81mm Width) | SOIC; 8-SOIC (0.268\", 6.81mm Width) | Surface Mount | SOIC; SOIC | |||
Number of Pins | 8 | ||||||
Standards | RoHS |