Manufacturer: Maxim Integrated
Win Source Part Number: 144300-MAX4173TESA+
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.7MHz
Amplifier Type: Current Sense
Current - Input Bias: 700μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 28 V
Operating Supply Current: 420μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Current-Sense Amp, Voltage Output SOIC8 - Amplifiers & Comparators - Current Sensing Amplifiers
Current-Sense Amp, Voltage Output SOIC8 - Amplifiers & Comparators - Current Sensing Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
Current-Sense Amp, Voltage Output SOIC8 - Amplifiers & Comparators - Current Sensing Amplifiers
Current Sense Amplifiers Low-Cost, SOT23, Voltage-Output, High-Side Current-Sense Amplifier
CURRENT SENSE AMP, 1.7MHZ, NSOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:100µA; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:1.7MHz; CMRR:90dB RoHS Compliant: Yes
Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 144300-MAX4173TESA+ | 7861108 | MAX4173TESA+ | 73Y3948 |
Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4173TESA+ | Current Sense Amplifiers | Current Sense Amp, 1.7Mhz, Nsoic-8; No. Of Amplifiers Maxim Integrated/analog Devices | |
Supply Voltage (VS) | 3 to 28 volts | |||
Source Current (IS) | 0.4200 milliamps | |||
VOS | 0.3000 millivolts | |||
IBIAS | 700 µA | |||
Bandwidth | 1.7 MHz |