Current Sense Amplifiers High Voltage Bidirectional
Current Sense Amplifiers accurately amplify small voltages in the presence of large common-mode voltage.
Power Supply Type = Single
Typical Single Supply Voltage = 5 V
Number of Channels per Chip = 1
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Height = 1.5mm
Length = 5mm
Maximum Operating Supply Voltage = 5.5 V
Current Sense Amplifiers accurately amplify small voltages in the presence of large common-mode voltage.
Power Supply Type = Single
Typical Single Supply Voltage = 5 V
Number of Channels per Chip = 1
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Height = 1.5mm
Length = 5mm
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.
Current Sense Amplifiers accurately amplify small voltages in the presence of large common-mode voltage.
Power Supply Type = Single
Typical Single Supply Voltage = 5 V
Number of Channels per Chip = 1
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Height = 1.5mm
Length = 5mm
Maximum Operating Supply Voltage = 5.5 V
VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8210WYRZ | 6977224 |
Product Name | Current Sense Amplifiers | |
Device Type | Current Sense Amplifier |