Qorvo's CMD291P4 is a wideband GaAs MMIC driver amplifier housed in a leadless 4x4 mm surface mount package. The broadband device operates from 16 to 24 GHz and is ideally suited for applications requiring high dynamic range. The CMD291P4 delivers 22 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and output IP3 of 31.5 dBm at 20 GHz. The CMD291P4 includes on chip blocking capacitors and is internally matched to 50 ohms which eliminates the need for external DC blocks and RF port.
Qorvo | |
---|---|
Product Category | Amplifier and Comparator Chips |
Product Number | CMD291P4 |
Product Name | 16-24 GHz (Ku and K-band) Driver Amplifier |
Standards and Certifications | RoHS |