Product Details
The AD5291 and AD5292 are single-channel, 256-/1024-position digital potentiometers1 that combine industry leading variable resistor performance with nonvolatile memory (NVM) in a compact package. These devices are capable of operat-ing across a wide voltage range, supporting both dual supply operation at ±10.5 V to ±16.5 V and single supply operation at +21 V to +33 V, while ensuring less than 1% end-to-end resistor tolerance error and offering 20-time programmable (20-TP) memory.
The guaranteed industry leading low resistor tolerance error feature simplifies open-loop applications as well as precision calibration and tolerance matching applications.
The AD5291 and AD5292 device wiper settings are controllable through the SPI digital interface. Unlimited adjustments are allowed before programming the resistance value into the 20-TP memory. The AD5291 and AD5292 do not require any external voltage supply to facilitate fuse blow, and there are 20 opportunities for permanent programming. During 20-TP activation, a permanent blow fuse command freezes the wiper position (analogous to placing epoxy on a mechanical trimmer).
The AD5291 and AD5292 are available in a compact 14-lead TSSOP package. The part is guaranteed to operate over the extended industrial temperature range of −40°C to +105°C.
1 The terms digital potentiometer and RDAC are used interchangeably.
Applications
Manufacturer: Analog Devices Inc.
Win Source Part Number: 909398-AD5291BRUZ-20
Series: AD5291
Operating Temperature Range: -40°C ~ 105°C
Features: Digital Potentiometer 20k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AD5291
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
256 TAP, 1% DIGIPOT WITH SPI INT
256 TAP, 1% DIGIPOT WITH SPI INT
Digital Potentiometer 20k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Digital Potentiometer 20k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
256 TAP, 1% DIGIPOT WITH SPI INT
256 TAP, 1% DIGIPOT WITH SPI INT
NON VOLATILE DIGITAL POTENTIOMETER ROHS COMPLIANT: YES
Analog Devices, Inc. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
Product Number | AD5291BRUZ-20-RL7 | 909398-AD5291BRUZ-20-RL7 | AD5291BRUZ20RL7 | AD5291BRUZ-20-RL7 | AD5291BRUZ-20-RL7 | AD5291BRUZ-20-RL7 | 505-AD5291BRUZ-20-RL7TR-ND | 60AK6375 |
Product Name | Single Channel, 256-Position, 1% R-Tol, Digital Potentiometer with 20-Times Programmable Memory | Data Acquisition - Data Acquisition - Digital Potentiometers - AD5291BRUZ-20-RL7 | Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | Non Volatile Digital Potentiometer Rohs Compliant Analog Devices |
Mounting / Packaging | TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 14-TSSOP | ||
Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms |