Manufacturer: TT Electronics/BI
Win Source Part Number: 764535-67WR100KLF
Series: 67
Packaging: Bulk
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 100k
Number of Turns: 20
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 67
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.375" x 0.195" Face x 0.409" H (9.53mm x 4.95mm x 10.40mm)
Alternative Parts (Cross-Reference): 3296W-LC2-104LF; PV36Y104C01B003299Y-
Introduction Date: October 26, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Trimming Potentiometer Multiturn 100K - Variable Resistors - Trimmer Resistors
Trimming Potentiometer Multiturn 100K - Variable Resistors - Trimmer Resistors
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
TRIMMER POTENTIOMETER, 100KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mWRoHS Compliant: Yes
Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
Product Number | 764535-67WR100KLF | 1442187 | 987-1086-ND | 15M3681 |
Product Name | Trimmer Potentiometers - 67WR100KLF | Trimmer Potentiometers | Trimmer Potentiometer, 100Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | |
Technology / Construction | Cermet | Cermet | Cermet | |
Mounting / Packaging | ThroughHole | ThroughHole; Solder Pin | ThroughHole | ThroughHole |
Potentiometer Type | Digital Potentiometer | Trimmer | Standard Potentiometer; Trimmer | |
Resistance Range | 100000 ohms | 100000 ohms |