Trimming Potentiometer Multiturn 5K - Variable Resistors - Trimmer Resistors
Trimming Potentiometer Multiturn 5K - Variable Resistors - Trimmer Resistors
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
TRIMMER 5K OHM 0.5W PC PIN TOP
Manufacturer: TT Electronics/BI
Win Source Part Number: 1325927-67WR5KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Bulk
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 20
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1094
Base Product Number: 67WR
RoHS Status: ROHS3 Compliant
TRIMMER POTENTIOMETER, 5KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Product Range:Model 67RoHS Compliant: Yes
TRIMMER 500MW; Track Resistance:5kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:67 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
Product Number | 1442063 | 987-1094-ND | 67WR5KLF | 1325927-67WR5KLF | 15M7770 | 31Y6312 |
Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometer, 5Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Trimmer 500Mw; Track Resistance Tt Electronics/bi Technologies | |
Mounting / Packaging | ThroughHole; Solder Pin | ThroughHole | ThroughHole | ThroughHole | ThroughHole | ThroughHole |
Potentiometer Type | Trimmer | Standard Potentiometer; Trimmer | Digital Potentiometer | |||
Configuration | Multiturn | Single Resistor | Single Resistor | |||
Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |||
Technology / Construction | Cermet | Cermet | Cermet |