IC DGTL POT 100KOHM 256TAP SOT23
The AD5160 provides a compact 2.9 mm × 3 mm packaged solution for 256-position adjustment applications. These devices perform the same electronic adjustment function as mechanical potentiometers1 or variable resistors but with enhanced resolution, solid-state reliability, and superior low temperature coefficient performance. The wiper settings are controllable through an SPI-compatible digital interface. The resistance between the wiper and either end point of the fixed resistor varies linearly with respect to the digital code transferred into the RDAC latch. Operating from a 2.7 V to 5.5 V power supply and consuming less than 5 μA allows for usage in portable battery-operated applications.
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface SOT-23-8
Manufacturer: Analog Devices Inc.
Win Source Part Number: 007934-AD5160BRJZ100
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±15%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 45 ppm/°C
Resistance - Wiper (Ohms) (Typ): 50
Family Name: AD5160
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): TPL0501-100DCNR; ISL23415TFUZ; DS1805E-100; ISL23415TFRUZ-TK;
Introduction Date: February 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC DGTL POT 100KOHM 256TAP SOT23
IC DGTL POT 100KOHM 256TAP SOT23
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface SOT-23-8
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface SOT-23-8
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface SOT-23-8
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Quarktwin Technology Ltd. | Win Source Electronics | LIXINC Electronics Co., Limited | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|---|---|---|
Product Category | Resistors | Chip Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Digital Potentiometers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
Product Number | AD5160BRJZ100-RL7 | AD5160BRJZ100R7 | AD5160BRJZ100-RL7 | 007934-AD5160BRJZ100-RL7 | AD5160BRJZ100-RL7 | AD5160BRJZ100-RL7 | 505-AD5160BRJZ100-RL7DKR-ND |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - AD5160BRJZ100-RL7 | Integrated Circuits | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT23 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT-23-8 | |||
Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
Tolerance | 15 +/- % | 15 +/- % | 15 +/- % | 15 +/- % | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
Temperature Coefficient | 45 ±ppm/°C |