Analog Devices, Inc. Data Acquisition - Digital Potentiometers AD5142AWBCPZ10-RL7

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - AD5142AWBCPZ10-RL7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5142AWBCPZ10-RL7
Data Acquisition - Digital Potentiometers AD5142AWBCPZ10-RL7
IC DGTL POT 10KOHM 16LFCSP

IC DGTL POT 10KOHM 16LFCSP

Supplier's Site Datasheet
Digital Potentiometers - AD5142AWBCPZ10-RL7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
AD5142AWBCPZ10-RL7
Digital Potentiometers AD5142AWBCPZ10-RL7
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-LFCSP (3x3)

Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-LFCSP (3x3)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - AD5142AWBCPZ10-RL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
AD5142AWBCPZ10-RL7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers AD5142AWBCPZ10-RL7
IC DGTL POT 10KOHM 16LFCSP

IC DGTL POT 10KOHM 16LFCSP

Supplier's Site
Digital Potentiometers - 505-AD5142AWBCPZ10-RL7CT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
505-AD5142AWBCPZ10-RL7CT-ND
Digital Potentiometers 505-AD5142AWBCPZ10-RL7CT-ND
IC DGTL POT 10KOHM 16LFCSP

IC DGTL POT 10KOHM 16LFCSP

Supplier's Site Datasheet
Digital Potentiometers - 505-AD5142AWBCPZ10-RL7DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
505-AD5142AWBCPZ10-RL7DKR-ND
Digital Potentiometers 505-AD5142AWBCPZ10-RL7DKR-ND
IC DGTL POT 10KOHM 16LFCSP

IC DGTL POT 10KOHM 16LFCSP

Supplier's Site Datasheet
Digital Potentiometers - 505-AD5142AWBCPZ10-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
505-AD5142AWBCPZ10-RL7TR-ND
Digital Potentiometers 505-AD5142AWBCPZ10-RL7TR-ND
IC DGTL POT 10KOHM 16LFCSP

IC DGTL POT 10KOHM 16LFCSP

Supplier's Site Datasheet
Digital Potentiometer - AD5142AWBCPZ10R - Richardson RFPD
Geneva, IL, United States
Digital Potentiometer
AD5142AWBCPZ10R
Digital Potentiometer AD5142AWBCPZ10R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey Richardson RFPD
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Chip Resistors
Product Number AD5142AWBCPZ10-RL7 AD5142AWBCPZ10-RL7 AD5142AWBCPZ10-RL7 505-AD5142AWBCPZ10-RL7CT-ND AD5142AWBCPZ10R
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 16-WFQFN Exposed Pad, CSP
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Temperature Coefficient 35 ±ppm/°C
Operating DC Voltage 2.3 volts 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti-surge Chip Resistors - ESR10EZPF - ROHM Semiconductor GmbH
Specs
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 to 1.00E7 ohms
View Details
2 suppliers
 - 1246068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology / Construction MetalAlloy
Mounting / Packaging ThroughHole; Solder
Resistance Range 0.1200 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers