Honeywell Sensing & IoT Conductive Plastic Potentiometer, 2.5Kohm, 10%, 2W; Track Resistance Honeywell RV4LAYSA252A

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 2.5Kohm, 10%, 2W; Track Resistance Honeywell - 01F2657 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 2.5Kohm, 10%, 2W; Track Resistance Honeywell
01F2657
Conductive Plastic Potentiometer, 2.5Kohm, 10%, 2W; Track Resistance Honeywell 01F2657
CONDUCTIVE PLASTIC POTENTIOMETER, 2.5KOHM, 10%, 2W; Track Resistance:2.5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No

CONDUCTIVE PLASTIC POTENTIOMETER, 2.5KOHM, 10%, 2W; Track Resistance:2.5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet
Pot;Cnd Pl;Rest 2.5 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70153100 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 2.5 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70153100
Pot;Cnd Pl;Rest 2.5 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70153100
Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 01F2657 70153100
Product Name Conductive Plastic Potentiometer, 2.5Kohm, 10%, 2W; Track Resistance Honeywell Pot;Cnd Pl;Rest 2.5 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 10 +/- % 10 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

HV73-RT High Voltage (Anti-Sulfur) Resistors -  - KOA Speer Electronics, Inc.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads
Operating DC Voltage 3000 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1676167-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
ISA-Plan® Precision Resistors - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Aerospace; Precision Resistor
Resistance Range 3.30E-6 to 1.00E-3 ohms
View Details