Military Potentiometer. 1⁄2-watt conductive plastic. Economical sealed potentiometers meet the flow solderability and washability test requirements, and MIL-R-94 apply where appropriate. QPL listed. Highly stable unit with high resolution for applications requiring miniaturization and reliability. 1⁄8" dia. metal shaft (7⁄8" long STD; 5⁄8" long on locking). 1⁄2" body diameter. Dynamic Noise: 1.5%. Rotational Life: 50,000 cycles. Operating Temperature: –40° to +120°C. Other shaft lengths and styles, tolerances and tapers, resistance values and bushings available as special order items. Specifications. Resistance Tolerance: ±10%. Power Rating: 0.5 watt @ 70°C. Derated to zero power @ 120°C. Electrical and Mechanical Rotation: 295° ±5°. Effective Rotation: 265° +0° –10°. End Resistance: 5 max. — up to 750; 10 max. — above 750. Functional Output: Linear. Dielectric Strength: 750 VAC for 60 seconds @ ATM; 350 VAC for 60 seconds. 3.44 in H.G. Working Voltage: 350 VDC maximum, but power not to exceed rating. Available with standard or locking type bushing. RV6L — locking bushing; RV6N — standard bushing.
CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM 10% 500mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
Product Number | 70153173 | 01F3578 |
Product Name | Pot;Cnd Pl;Rest 100 Kilohms;Bushing Mount;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.125in | Conductive Plastic Potentiometer, 100Kohm 10% 500Mw; Track Resistance Honeywell |
Technology / Construction | Conductive Plastic | |
Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
Potentiometer Type | Standard Potentiometer | |
Configuration | Single Turn | Single Resistor |