Trigon Components, Inc. CPEN Series

Description
SERIES CPEN DESCRIPTION Polyester, Non-Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High stability and reliability. •Excellent environmental performance. •Low equivalent series resistance. •Non-inductive constriction minimized dissipation factor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPEN DESCRIPTION Polyester, Non-Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High stability and reliability. •Excellent environmental performance. •Low equivalent series resistance. •Non-inductive constriction minimized dissipation factor.
SERIESCPEN
DESCRIPTIONPolyester, Non-Inductive
CAPACITANCE RANGE0.001 to 0.47uF
VOLTAGE RATING50VDC to 100VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•High stability and reliability.
•Excellent environmental performance.
•Low equivalent series resistance.
•Non-inductive constriction minimized dissipation factor.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPEN Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-40/3/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Tantalum Capacitors (Bottom surface electrode : Large capacitance) - TCTAL1A476M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
4 suppliers
Double Layer Capacitor - Capattery - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Capacitance Type Fixed
View Details
 - 1351112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications General Purpose; General Use
Capacitance Type Fixed
View Details