Aluminum Electrolytic Capacitors - Pulse Applications
CAP ALUM 560UF 500V SNAP
TDK Corporation | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | B43416C6567A000 | B43416C6567A000 |
Product Name | Aluminum Electrolytic Capacitors - Pulse Applications | Capacitors - Aluminum Electrolytic Capacitors |
Electrolytic Capacitors | Aluminum Electrolytic | |
Capacitance Range | 560 microF | 560 microF |
Configuration / Form Factor | Leaded Capacitor | |
Technology | Single-Layer | |
Applications | General Purpose; General Purpose |