Aluminum Electrolytic Capacitors: Axial-lead/Soldering
CAP ALUM 4500UF 25V RADIAL
TDK Corporation | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | B41789K5458Q001 | B41789K5458Q001 |
Product Name | Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star | Capacitors - Aluminum Electrolytic Capacitors |
Electrolytic Capacitors | Aluminum Electrolytic | |
Capacitance Range | 4500 microF | 4500 microF |
Capacitance Tolerance | 0 (+/- %) | 30 (+/- %) |
Configuration / Form Factor | Leaded Capacitor | |
Technology | Single-Layer |