Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM SCREW
Richardson RFPD | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 101C184U063DG2X | 101C184U063DG2DP |
Product Name | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
Operating Temperature | -55 to 105 C (-67 to 221 F) | |
Electrolytic Capacitors | Aluminum Electrolytic | |
Capacitance Range | 180000 microF | |
Capacitance Tolerance | 75 (+/- %) | |
WVDC | 63 volts |